The Circuit Breaker, Thermal, 2P, 240V, 10A, part number 35M4240, is designed for general industrial use as a supplementary protector. It features a rated voltage of 240V AC and a rated current of 10A. The device is compliant with several standards including IEC 60934, UL 1077, and CSA C22.2 235, ensuring its reliability in various applications. This circuit breaker is equipped with a positively trip-free release mechanism and offers snap-in mounting for easy installation. It has a degree of protection rated at IP40 for the accessible range and IP00 for the terminal side. The dielectric strength exceeds 2500V at 50Hz and 4000V for impulse testing, providing robust insulation properties. The product is suitable for a wide range of applications including power tools, industrial equipment, medical devices, and commercial kitchen appliances. It operates effectively within an ambient temperature range of -30°C to +60°C and has a mechanical endurance of 50,000 cycles. The circuit breaker is also RoHS compliant, making it a suitable choice for environmentally conscious projects.
CIRCUIT BREAKER, THERMAL, 2P, 240V, 10A; Product Range:TA35 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 35M4240 |
| Product Name | Circuit Breaker, Thermal, 2P, 240V, 10A; Product Range Schurter |
| Rated AC Voltage | 240 volts |