SCHURTER Inc Circuit Breaker, Thermal, 2P, 240V, 20A; Product Range Schurter TA35-CBCBLC00C0

Description
CIRCUIT BREAKER, THERMAL, 2P, 240V, 20A; Product Range:TA35 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 2P, 240V, 20A; Product Range:TA35 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 2P, 240V, 20A; Product Range Schurter - 35M4243 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 2P, 240V, 20A; Product Range Schurter
35M4243
Circuit Breaker, Thermal, 2P, 240V, 20A; Product Range Schurter 35M4243
CIRCUIT BREAKER, THERMAL, 2P, 240V, 20A; Product Range:TA35 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 2P, 240V, 20A; Product Range:TA35 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4243
Product Name Circuit Breaker, Thermal, 2P, 240V, 20A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4836-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1D10UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 10 amps
View Details
6 suppliers
Circuit Breakers - 209-1-1-61F-4-8-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details