CIRCUIT BREAKER, THERMAL, 1P, 240V, 8A; Product Range:T9 -711 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 71M0552 |
| Product Name | Circuit Breaker, Thermal, 1P, 240V, 8A; Product Range Schurter |
| Rated AC Voltage | 240 volts |