SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 15A; Product Range Schurter T9-711C-15

Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 15A; Product Range:T9 -711 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 15A; Product Range:T9 -711 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 15A; Product Range Schurter - 71M0546 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 15A; Product Range Schurter
71M0546
Circuit Breaker, Thermal, 1P, 240V, 15A; Product Range Schurter 71M0546
CIRCUIT BREAKER, THERMAL, 1P, 240V, 15A; Product Range:T9 -711 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 15A; Product Range:T9 -711 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 71M0546
Product Name Circuit Breaker, Thermal, 1P, 240V, 15A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1-51-2-9-60-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
2 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E13UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 13 amps
View Details
2 suppliers
Circuit Breakers - AS168X-CB1G070N-ND - DigiKey
Specs
Rated Current 7 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details