SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 14A; Product Range Schurter T9-711C-14

Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 14A; Product Range:T9 -711 Series; Current Rating:14A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 14A; Product Range:T9 -711 Series; Current Rating:14A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 14A; Product Range Schurter - 71M0545 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 14A; Product Range Schurter
71M0545
Circuit Breaker, Thermal, 1P, 240V, 14A; Product Range Schurter 71M0545
CIRCUIT BREAKER, THERMAL, 1P, 240V, 14A; Product Range:T9 -711 Series; Current Rating:14A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 14A; Product Range:T9 -711 Series; Current Rating:14A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 71M0545
Product Name Circuit Breaker, Thermal, 1P, 240V, 14A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1DU63M - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details
15TC Series Aircraft Circuit Breaker -  - Sensata Technologies
Specs
Rated Current 20 to 50 amps
Trip System Type Thermal
Manual Actuator Type Pushbutton
View Details
Circuit Breakers - 486-2328-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details