SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 12A; Product Range Schurter T9-711C-12

Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 12A; Product Range:T9 -711 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 12A; Product Range:T9 -711 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 12A; Product Range Schurter - 71M0544 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 12A; Product Range Schurter
71M0544
Circuit Breaker, Thermal, 1P, 240V, 12A; Product Range Schurter 71M0544
CIRCUIT BREAKER, THERMAL, 1P, 240V, 12A; Product Range:T9 -711 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 12A; Product Range:T9 -711 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 71M0544
Product Name Circuit Breaker, Thermal, 1P, 240V, 12A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1668/000-200 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Thermal Breakers - 1229274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-2-2718-7-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details