SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 8A; Product Range Schurter T9-611P-8A

Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 8A; Product Range:T9-611 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 8A; Product Range:T9-611 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 8A; Product Range Schurter - 28K1542 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 8A; Product Range Schurter
28K1542
Circuit Breaker, Thermal, 1P, 240V, 8A; Product Range Schurter 28K1542
CIRCUIT BREAKER, THERMAL, 1P, 240V, 8A; Product Range:T9-611 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 8A; Product Range:T9-611 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 28K1542
Product Name Circuit Breaker, Thermal, 1P, 240V, 8A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-2486200-9 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Din Rail Mount Circuit Breaker - 82559483 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
View Details
Electronic circuit breaker - 787-2861/800-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 149 F (-25 to 65 C)
View Details
3 suppliers