SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 8A; Product Range Schurter T9-311C-8

Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 8A; Product Range:T9-311 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 8A; Product Range:T9-311 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 8A; Product Range Schurter - 71M0542 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 8A; Product Range Schurter
71M0542
Circuit Breaker, Thermal, 1P, 240V, 8A; Product Range Schurter 71M0542
CIRCUIT BREAKER, THERMAL, 1P, 240V, 8A; Product Range:T9-311 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 8A; Product Range:T9-311 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 71M0542
Product Name Circuit Breaker, Thermal, 1P, 240V, 8A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 1229274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
Circuit Breakers - Q513-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - TMF12-221R-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details