SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 5A; Product Range Schurter T9-311C-5

Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 5A; Product Range:T9-311 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 5A; Product Range:T9-311 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 5A; Product Range Schurter - 71M0539 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 5A; Product Range Schurter
71M0539
Circuit Breaker, Thermal, 1P, 240V, 5A; Product Range Schurter 71M0539
CIRCUIT BREAKER, THERMAL, 1P, 240V, 5A; Product Range:T9-311 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 5A; Product Range:T9-311 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 71M0539
Product Name Circuit Breaker, Thermal, 1P, 240V, 5A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-1393254-0 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-1-1-63-4-9-15-AH-V-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - T11-211-1.2-ND - DigiKey
Specs
Rated Current 1.2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details