SCHURTER Inc Circuit Breaker for Equipment thermal, Snap-in type, Reset type with manual release, Quick connect terminals T13-671

Description
Description Snap-in version Thermal circuit breaker 1 pole Reset type with manual release Wide current range High breaking capacity Quick connect terminals 6.3 x 0.8 mm Versions with a rated current > 20A are delivered with screw clamp terminals. Unique Selling Proposition Compact design Positively trip-free release Available with cover Different mounting possibilities Applications Power supplies Uninterruptible power supply Power tools Household appliances
Request a Quote Datasheet
Description
Description Snap-in version Thermal circuit breaker 1 pole Reset type with manual release Wide current range High breaking capacity Quick connect terminals 6.3 x 0.8 mm Versions with a rated current > 20A are delivered with screw clamp terminals. Unique Selling Proposition Compact design Positively trip-free release Available with cover Different mounting possibilities Applications Power supplies Uninterruptible power supply Power tools Household appliances
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker for Equipment thermal, Snap-in type, Reset type with manual release, Quick connect terminals - T13-671 - SCHURTER Inc
Santa Rosa, CA, United States
Circuit Breaker for Equipment thermal, Snap-in type, Reset type with manual release, Quick connect terminals
T13-671
Circuit Breaker for Equipment thermal, Snap-in type, Reset type with manual release, Quick connect terminals T13-671
Description Snap-in version Thermal circuit breaker 1 pole Reset type with manual release Wide current range High breaking capacity Quick connect terminals 6.3 x 0.8 mm Versions with a rated current > 20A are delivered with screw clamp terminals. Unique Selling Proposition Compact design Positively trip-free release Available with cover Different mounting possibilities Applications Power supplies Uninterruptible power supply Power tools Household appliances

Description

  • Snap-in version
  • Thermal circuit breaker
  • 1 pole
  • Reset type with manual release
  • Wide current range
  • High breaking capacity
  • Quick connect terminals 6.3 x 0.8 mm
  • Versions with a rated current > 20A are delivered with screw clamp terminals.

Unique Selling Proposition

  • Compact design
  • Positively trip-free release
  • Available with cover
  • Different mounting possibilities

Applications

  • Power supplies
  • Uninterruptible power supply
  • Power tools
  • Household appliances
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Circuit Breakers
Product Number T13-671
Product Name Circuit Breaker for Equipment thermal, Snap-in type, Reset type with manual release, Quick connect terminals
Rated AC Voltage 240 to 277 volts
Rated DC Voltage 28 volts
Rated Current 0.0500 to 30 amps
Trip System Type Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T12-211SR-0.05-ND - DigiKey
Specs
Rated Current 0.0500 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 486-2836-ND - DigiKey
Specs
Rated Current 7 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - T11-218-0.1/6.5-408-ND - DigiKey
Specs
Rated Current 6.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Thermal Breakers - 2845855 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 1
View Details