SCHURTER Inc Circuit Breaker for Equipment thermal, Snap-in type, Reset type, Quick connect terminals T13-611

Description
Description Snap-in version Thermal circuit breaker 1 pole Reset type Wide current range High breaking capacity Quick connect terminals 6.3 x 0.8 mm Versions with a rated current > 20A are delivered with screw clamp terminals. Unique Selling Proposition Compact design Positively trip-free release Available with cover Different mounting possibilities Applications Power supplies Uninterruptible power supply Power tools Household appliances
Request a Quote Datasheet
Description
Description Snap-in version Thermal circuit breaker 1 pole Reset type Wide current range High breaking capacity Quick connect terminals 6.3 x 0.8 mm Versions with a rated current > 20A are delivered with screw clamp terminals. Unique Selling Proposition Compact design Positively trip-free release Available with cover Different mounting possibilities Applications Power supplies Uninterruptible power supply Power tools Household appliances
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker for Equipment thermal, Snap-in type, Reset type, Quick connect terminals - T13-611 - SCHURTER Inc
Santa Rosa, CA, United States
Circuit Breaker for Equipment thermal, Snap-in type, Reset type, Quick connect terminals
T13-611
Circuit Breaker for Equipment thermal, Snap-in type, Reset type, Quick connect terminals T13-611
Description Snap-in version Thermal circuit breaker 1 pole Reset type Wide current range High breaking capacity Quick connect terminals 6.3 x 0.8 mm Versions with a rated current > 20A are delivered with screw clamp terminals. Unique Selling Proposition Compact design Positively trip-free release Available with cover Different mounting possibilities Applications Power supplies Uninterruptible power supply Power tools Household appliances

Description

  • Snap-in version
  • Thermal circuit breaker
  • 1 pole
  • Reset type
  • Wide current range
  • High breaking capacity
  • Quick connect terminals 6.3 x 0.8 mm
  • Versions with a rated current > 20A are delivered with screw clamp terminals.

Unique Selling Proposition

  • Compact design
  • Positively trip-free release
  • Available with cover
  • Different mounting possibilities

Applications

  • Power supplies
  • Uninterruptible power supply
  • Power tools
  • Household appliances
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Circuit Breakers
Product Number T13-611
Product Name Circuit Breaker for Equipment thermal, Snap-in type, Reset type, Quick connect terminals
Rated AC Voltage 240 to 277 volts
Rated DC Voltage 28 volts
Rated Current 0.0500 to 30 amps
Trip System Type Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3-129-058-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Features Trip Indicator
View Details
Circuit Breakers - 4410.9022-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Features Trip Indicator
View Details
Circuit Breakers - 486-5454-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details