SCHURTER Inc Circuit Breaker for Equipment thermal, Threaded neck type, Reset type, Quick connect terminals T13-211

Description
Description Threaded neck type Thermal circuit breaker 1 pole Reset type Wide current range High breaking capacity Quick connect terminals 6.3 x 0.8 mm Versions with a rated current > 20A are delivered with screw clamp terminals. Unique Selling Proposition Compact design Positively trip-free release Available with cover Different mounting possibilities Applications Power supplies Uninterruptible power supply Power tools Household appliances
Request a Quote Datasheet
Description
Description Threaded neck type Thermal circuit breaker 1 pole Reset type Wide current range High breaking capacity Quick connect terminals 6.3 x 0.8 mm Versions with a rated current > 20A are delivered with screw clamp terminals. Unique Selling Proposition Compact design Positively trip-free release Available with cover Different mounting possibilities Applications Power supplies Uninterruptible power supply Power tools Household appliances
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker for Equipment thermal, Threaded neck type, Reset type, Quick connect terminals - T13-211 - SCHURTER Inc
Santa Rosa, CA, United States
Circuit Breaker for Equipment thermal, Threaded neck type, Reset type, Quick connect terminals
T13-211
Circuit Breaker for Equipment thermal, Threaded neck type, Reset type, Quick connect terminals T13-211
Description Threaded neck type Thermal circuit breaker 1 pole Reset type Wide current range High breaking capacity Quick connect terminals 6.3 x 0.8 mm Versions with a rated current > 20A are delivered with screw clamp terminals. Unique Selling Proposition Compact design Positively trip-free release Available with cover Different mounting possibilities Applications Power supplies Uninterruptible power supply Power tools Household appliances

Description

  • Threaded neck type
  • Thermal circuit breaker
  • 1 pole
  • Reset type
  • Wide current range
  • High breaking capacity
  • Quick connect terminals 6.3 x 0.8 mm
  • Versions with a rated current > 20A are delivered with screw clamp terminals.

Unique Selling Proposition

  • Compact design
  • Positively trip-free release
  • Available with cover
  • Different mounting possibilities

Applications

  • Power supplies
  • Uninterruptible power supply
  • Power tools
  • Household appliances
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Circuit Breakers
Product Number T13-211
Product Name Circuit Breaker for Equipment thermal, Threaded neck type, Reset type, Quick connect terminals
Rated AC Voltage 240 to 277 volts
Rated DC Voltage 28 volts
Rated Current 0.0500 to 30 amps
Trip System Type Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2401-ND - DigiKey
Specs
Rated Current 7 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - T11-211-3.3-406-ND - DigiKey
Specs
Rated Current 3.3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 486-4118-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - T12-211S-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details