Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | T12-212 |
| Product Name | Circuit Breaker for Equipment thermal, Threaded neck type, Reset type, Screw terminals |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 28 volts |
| Rated Current | 0.0500 to 16 amps |
| Trip System Type | Thermal |