The T12-211 is a thermal, reset-type, 1-pole circuit breaker with quick connect terminals measuring 6.3 x 0.8 mm, designed for use in power supplies, uninterruptible power supplies, power tools, and household appliances. It features a threaded neck with a 3/8-27UNS-A2 mount and has a maximum mounting torque of 1.5 Nm. The device operates at a rated voltage of 240 VAC and 28 VDC, with a rated current range of 0.05 to 16 A. It complies with IEC 60934, UL 1077, CSA C22.2 No. 235, and GB 17701 standards, and meets IP40 protection front-side ratings. It supports operation from -5 °C to 60 °C, withstands 100 G shock and vibration per IEC 60068-2-6, and has a dielectric strength exceeding 1.5 kV at 50 Hz. Approvals include VDE, UL, and CCC. The part weighs approximately 10 g.
Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | T12-211 |
| Product Name | Circuit Breaker for Equipment thermal, Threaded neck type, Reset type, Quick connect terminals |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 28 volts |
| Rated Current | 0.0500 to 16 amps |
| Trip System Type | Thermal |