The T11-814 is a thermal circuit breaker designed for equipment, featuring a drop-in type and reset type mechanism. It is a single-pole device equipped with quick connect terminals measuring 2.8 x 0.8 mm. The circuit breaker operates at a rated voltage of 240 VAC and 48 VDC, with a current range from 0.05 to 16 A. It has a conditional short circuit capacity of 2 kA at 240 VAC and complies with IEC 60934 standards. The device is rated for an operating temperature range of -5 °C to 60 °C and demonstrates a high level of durability, with a typical endurance of 500 switching cycles at twice the rated current. It also features a positively trip-free release mechanism and is suitable for various applications, including power tools, household equipment, power supplies, and industrial appliances. The T11-814 has received multiple approvals, including VDE, UL, and CCC, ensuring compliance with international safety standards.
Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | T11-814 |
| Product Name | Circuit Breaker for Equipment thermal, Drop-in type, Reset type, Quick connect terminals |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 48 volts |
| Rated Current | 0.0500 to 16 amps |
| Trip System Type | Thermal |