SCHURTER Inc Circuit Breaker, Therma, 1P, 240V, 5A T11-311-5

Description
Circuit Breaker, Therma, 1P, 240V, 5A
Datasheet
Description
Circuit Breaker, Therma, 1P, 240V, 5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Circuit Breaker, Therma, 1P, 240V, 5A
70160230
Circuit Breaker, Therma, 1P, 240V, 5A 70160230
Circuit Breaker, Therma, 1P, 240V, 5A

Circuit Breaker, Therma, 1P, 240V, 5A

Supplier's Site
Circuit Breaker, Thermal, 1P, 240V, 5A; Product Range Schurter - 16F2155 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 5A; Product Range Schurter
16F2155
Circuit Breaker, Thermal, 1P, 240V, 5A; Product Range Schurter 16F2155
CIRCUIT BREAKER, THERMAL, 1P, 240V, 5A; Product Range:T11 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:240V; Voltage AC:0V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 5A; Product Range:T11 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:240V; Voltage AC:0V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 70160230 16F2155
Product Name Circuit Breaker, Therma, 1P, 240V, 5A Circuit Breaker, Thermal, 1P, 240V, 5A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-6966-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Single Pole Supplementary B-Trip Circuit Breakers - 1BU50R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-1-1-62-4-9M-50-A-V-ND - DigiKey
Specs
Rated Current 50 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details