SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 4A; Product Range Schurter T11-311-4

Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 4A; Product Range:T11 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 4A; Product Range:T11 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 4A; Product Range Schurter - 32C2407 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 4A; Product Range Schurter
32C2407
Circuit Breaker, Thermal, 1P, 240V, 4A; Product Range Schurter 32C2407
CIRCUIT BREAKER, THERMAL, 1P, 240V, 4A; Product Range:T11 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 4A; Product Range:T11 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 32C2407
Product Name Circuit Breaker, Thermal, 1P, 240V, 4A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Trips - 1216863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Cable
View Details
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D25UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details