SCHURTER Inc Panel Mount Circuit Breaker T11-311-3

Description
SCHURTER Circuit Breaker T11-311-3
Description
SCHURTER Circuit Breaker T11-311-3
Datasheet
Datasheet Summary
Powered by GS/AI

The T11-311-3 is a thermal circuit breaker designed for equipment, featuring a single pole configuration with a rated current of 3A and a voltage rating of 240V AC. It utilizes a reset type actuation and is equipped with quick connect terminals measuring 6.3 x 0.8 mm. The device is compact and offers multiple mounting possibilities, including a threaded neck type of 8 mm.

This circuit breaker complies with several standards, including IEC 60934, UL 1077, and CSA C22.2 No. 235, ensuring its reliability in various applications. It has a conditional short circuit capacity of 2 kA at 240V AC and is rated for an ambient temperature range of -5 °C to 60 °C. The product also features a degree of protection rated at IP 40 from the front side, making it suitable for use in environments where dust and moisture may be present.

The T11-311-3 is particularly suitable for applications in power tools, household equipment, power supplies, chargers, and industrial appliances. Its design includes a positively trip-free release mechanism, enhancing safety and performance. The circuit breaker has a typical endurance of 500 switching cycles at rated current and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The T11-311-3 is a thermal circuit breaker designed for equipment, featuring a single pole configuration with a rated current of 3A and a voltage rating of 240V AC. It utilizes a reset type actuation and is equipped with quick connect terminals measuring 6.3 x 0.8 mm. The device is compact and offers multiple mounting possibilities, including a threaded neck type of 8 mm.

This circuit breaker complies with several standards, including IEC 60934, UL 1077, and CSA C22.2 No. 235, ensuring its reliability in various applications. It has a conditional short circuit capacity of 2 kA at 240V AC and is rated for an ambient temperature range of -5 °C to 60 °C. The product also features a degree of protection rated at IP 40 from the front side, making it suitable for use in environments where dust and moisture may be present.

The T11-311-3 is particularly suitable for applications in power tools, household equipment, power supplies, chargers, and industrial appliances. Its design includes a positively trip-free release mechanism, enhancing safety and performance. The circuit breaker has a typical endurance of 500 switching cycles at rated current and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
Panel Mount Circuit Breaker
SCHURTER Circuit Breaker T11-311-3

SCHURTER Circuit Breaker T11-311-3

Supplier's Site
Circuit Breaker, Thermal, 1P, 240V, 3A; Product Range Schurter - 32C2405 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 3A; Product Range Schurter
32C2405
Circuit Breaker, Thermal, 1P, 240V, 3A; Product Range Schurter 32C2405
CIRCUIT BREAKER, THERMAL, 1P, 240V, 3A; Product Range:T11 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 3A; Product Range:T11 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 32C2405
Product Name Panel Mount Circuit Breaker Circuit Breaker, Thermal, 1P, 240V, 3A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-3861/108-020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers