SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 500Ma; Product Range Schurter T11-311-0.5

Description
CIRCUIT BREAKER, THERmAL, 1P, 240V, 500mA; Product Range:T11 Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERmAL, 1P, 240V, 500mA; Product Range:T11 Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 500Ma; Product Range Schurter - 32C2395 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 500Ma; Product Range Schurter
32C2395
Circuit Breaker, Thermal, 1P, 240V, 500Ma; Product Range Schurter 32C2395
CIRCUIT BREAKER, THERmAL, 1P, 240V, 500mA; Product Range:T11 Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERmAL, 1P, 240V, 500mA; Product Range:T11 Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 32C2395
Product Name Circuit Breaker, Thermal, 1P, 240V, 500Ma; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1DU2M - Powell Electronics, Inc.
Specs
Rated Current 2 amps
View Details
Circuit Breakers - 209-1-1REG4-33883-6-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers - T11-611-7-ND - DigiKey
Specs
Rated Current 7 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details