SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 2A; Product Range Schurter T11-211-2

Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 2A; Product Range:T11 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 2A; Product Range:T11 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 2A; Product Range Schurter - 88K1278 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 2A; Product Range Schurter
88K1278
Circuit Breaker, Thermal, 1P, 240V, 2A; Product Range Schurter 88K1278
CIRCUIT BREAKER, THERMAL, 1P, 240V, 2A; Product Range:T11 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 2A; Product Range:T11 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Circuit Breaker - 18778767 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
18778767
Panel Mount Circuit Breaker 18778767
CIRCUIT BREAKER, THERMAL, 1P, 240V, 2A; PRODUCT RANGE:T11 SERIES; CURRENT RATING:2A; NO. OF POLES:1 POLE; VOLTAGE RATING VDC:48VDC; VOLTAGE RATING VAC:240VAC; CIRCUIT BREAKER MOUNTING:PANEL; VOLTAGE AC:240V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMAL, 1P, 240V, 2A; PRODUCT RANGE:T11 SERIES; CURRENT RATING:2A; NO. OF POLES:1 POLE; VOLTAGE RATING VDC:48VDC; VOLTAGE RATING VAC:240VAC; CIRCUIT BREAKER MOUNTING:PANEL; VOLTAGE AC:240V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 88K1278 18778767
Product Name Circuit Breaker, Thermal, 1P, 240V, 2A; Product Range Schurter Panel Mount Circuit Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2851-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B10UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 10 amps
View Details
5 suppliers
Circuit Breakers - 209-3-1-63-4-2-100-V-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details