SCHURTER Inc Circuit Breaker, Thermal, 240V/48V, 12A; Product Range Schurter T11-211-12

Description
CIRCUIT BREAKER, THERMAL, 240V/48V, 12A; Product Range:T11-211 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 240V/48V, 12A; Product Range:T11-211 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 240V/48V, 12A; Product Range Schurter - 32C2307 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 240V/48V, 12A; Product Range Schurter
32C2307
Circuit Breaker, Thermal, 240V/48V, 12A; Product Range Schurter 32C2307
CIRCUIT BREAKER, THERMAL, 240V/48V, 12A; Product Range:T11-211 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 240V/48V, 12A; Product Range:T11-211 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 32C2307
Product Name Circuit Breaker, Thermal, 240V/48V, 12A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0702F -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details
Circuit Breakers - 486-3845-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
QMB Series Thermal Circuit Breaker, 12A - QMB-123-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
2 suppliers