The Circuit Breaker, Thermal, 1P, 240V, 1A from the Schurter T11 series is designed for equipment protection with a rated voltage of 240 VAC and a rated current of 1 A. It features a threaded neck type for mounting and utilizes quick connect terminals measuring 6.3 x 0.8 mm. The breaker operates on a reset type mechanism and is thermal in nature, ensuring a positively trip-free release. This circuit breaker complies with several standards, including IEC 60934, UL 1077, and CSA C22.2 No. 235, making it suitable for various applications such as power tools, household equipment, power supplies, and industrial appliances. It has a conditional short circuit capacity of 2 kA at 240 VAC and an insulation resistance greater than 100 MΩ at 500 VDC. The device is rated for an ambient temperature range of -5 °C to 60 °C and offers a degree of protection of IP 40 from the front side. It is capable of withstanding significant mechanical stress, with a shock resistance of 100 G for 6 ms and vibration resistance of ±1.5 mm at 10 - 60 Hz. The typical endurance is 500 switching cycles at 2 x Ir, ensuring reliability in operation.
CIRCUIT BREAKER, THERMAL, 1P, 240V, 1A; Product Range:T11 Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:240V; Voltage AC:0V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 16F2156 |
| Product Name | Circuit Breaker, Thermal, 1P, 240V, 1A; Product Range Schurter |
| Rated AC Voltage | 240 volts |