SCHURTER Inc Surface Mount Fuse, 5 x 20 mm, Time-Lag T, H, 250 VAC, Au plating SMD-SPT

Description
Description Directly solderable on printed circuit boards IEC Standard Fuse H = High Breaking Capacity Applications Primary protection on SMD PCBs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuse, 5 x 20 mm, Time-Lag T, H, 250 VAC, Au plating - SMD-SPT - SCHURTER Inc
Santa Rosa, CA, United States
Surface Mount Fuse, 5 x 20 mm, Time-Lag T, H, 250 VAC, Au plating
SMD-SPT
Surface Mount Fuse, 5 x 20 mm, Time-Lag T, H, 250 VAC, Au plating SMD-SPT
Description Directly solderable on printed circuit boards IEC Standard Fuse H = High Breaking Capacity Applications Primary protection on SMD PCBs

Description

  • Directly solderable on printed circuit boards
  • IEC Standard Fuse
  • H = High Breaking Capacity

Applications

  • Primary protection on SMD PCBs
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuses
Product Number SMD-SPT
Product Name Surface Mount Fuse, 5 x 20 mm, Time-Lag T, H, 250 VAC, Au plating
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; UL; IEC; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuse, 6.3x32 mm, 400-500 VAC, 400 VDC, 1-32 A, High Breaking Capacity up to 3500 A - SHT 6.3x32 - SCHURTER Inc
Specs
Fuse Material Ceramic
Mounting Replaceable
Approvals / Standards RoHS; UL; IEC
View Details
Fuse NH-DIN00 500V, super quick acting (gR) - NH-DIN00 500V - SCHURTER Inc
Specs
Features Fast Acting
Rated Voltage 500 volts
Rated Breaking Capacity 120000 amps
View Details
Miniature Fuse, 5 x 20 mm, Time-Lag T, L, 250 VAC - FST 5x20 - SCHURTER Inc
Specs
Fuse Type Miniature
Fuse Material Glass
Approvals / Standards RoHS; UL; IEC; VDE
View Details
Surface Mount Fuse, 5.3 x 16 mm, Super-Time-Lag TT, 125 VAC / 125 VDC, Breaking Capacity ≤ 1000 A - UMT-W - SCHURTER Inc
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; UL; IEC
View Details