SCHURTER Inc Power Supply IP42 for LED- and Illumination applications indoor 90~264 VAC => 24 VDC 0.34 A 8 W Power Supply

Description
Description Universal AC input (full range) Fully isolated plastic case Protections: Short circuit, overload, over voltage No load power consumption <0.5W 100% full load burn-in test Unique Selling Proposition Constant voltage design Cooling by free air convection Small and compact design Low costs, high reliability Characteristics Suitable for LED related fixture or appliances, such as LED decoration or Advertisment devices
Request a Quote Datasheet
Description
Description Universal AC input (full range) Fully isolated plastic case Protections: Short circuit, overload, over voltage No load power consumption <0.5W 100% full load burn-in test Unique Selling Proposition Constant voltage design Cooling by free air convection Small and compact design Low costs, high reliability Characteristics Suitable for LED related fixture or appliances, such as LED decoration or Advertisment devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply IP42 for LED- and Illumination applications indoor 90~264 VAC => 24 VDC 0.34 A 8 W - Power Supply - SCHURTER Inc
Santa Rosa, CA, United States
Power Supply IP42 for LED- and Illumination applications indoor 90~264 VAC => 24 VDC 0.34 A 8 W
Power Supply
Power Supply IP42 for LED- and Illumination applications indoor 90~264 VAC => 24 VDC 0.34 A 8 W Power Supply
Description Universal AC input (full range) Fully isolated plastic case Protections: Short circuit, overload, over voltage No load power consumption <0.5W 100% full load burn-in test Unique Selling Proposition Constant voltage design Cooling by free air convection Small and compact design Low costs, high reliability Characteristics Suitable for LED related fixture or appliances, such as LED decoration or Advertisment devices

Description

  • Universal AC input (full range)
  • Fully isolated plastic case
  • Protections: Short circuit, overload, over voltage
  • No load power consumption <0.5W
  • 100% full load burn-in test

Unique Selling Proposition

  • Constant voltage design
  • Cooling by free air convection
  • Small and compact design
  • Low costs, high reliability

Characteristics

  • Suitable for LED related fixture or appliances, such as LED decoration or Advertisment devices
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Supplies
Product Number Power Supply
Product Name Power Supply IP42 for LED- and Illumination applications indoor 90~264 VAC => 24 VDC 0.34 A 8 W
Operating Temperature -30 to 70 C (-22 to 158 F)
Unlock Full Specs
to access all available technical data