SCHURTER Inc Circuit Protection - PTC Resettable Fuses PFSM.075.2

Description
Win Source Part Number: 989519-PFSM.075.2 Category: Circuit Protection>PTC Resettable Fuses Series: PFSM Type: Polymeric Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Thickness (Max): 0.125" (3.18mm) Voltage - Max: 30V Current - Max: 80 A Current - Hold (Ih) (Max): 750 mA Current - Trip (It): 1.5 A Time to Trip: 300 ms Package / Case: 2-SMD Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.289" L x 0.214" W (7.36mm x 5.44mm) Resistance - Initial (Ri) (Min): 230 mOhms Resistance - Post Trip (R1) (Max): 1 Ohms ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: SCHURTER Inc. Other Names: PFSM.075.2-ND,486-11 76-6,486-1176-1,486- 1176-2,PFSM0752 Base Product Number: PFSM.075 Approval Agency: cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 989519-PFSM.075.2 Category: Circuit Protection>PTC Resettable Fuses Series: PFSM Type: Polymeric Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Thickness (Max): 0.125" (3.18mm) Voltage - Max: 30V Current - Max: 80 A Current - Hold (Ih) (Max): 750 mA Current - Trip (It): 1.5 A Time to Trip: 300 ms Package / Case: 2-SMD Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.289" L x 0.214" W (7.36mm x 5.44mm) Resistance - Initial (Ri) (Min): 230 mOhms Resistance - Post Trip (R1) (Max): 1 Ohms ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: SCHURTER Inc. Other Names: PFSM.075.2-ND,486-11 76-6,486-1176-1,486- 1176-2,PFSM0752 Base Product Number: PFSM.075 Approval Agency: cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 989519-PFSM.075.2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
989519-PFSM.075.2
Circuit Protection - PTC Resettable Fuses 989519-PFSM.075.2
Win Source Part Number: 989519-PFSM.075.2 Category: Circuit Protection>PTC Resettable Fuses Series: PFSM Type: Polymeric Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Thickness (Max): 0.125" (3.18mm) Voltage - Max: 30V Current - Max: 80 A Current - Hold (Ih) (Max): 750 mA Current - Trip (It): 1.5 A Time to Trip: 300 ms Package / Case: 2-SMD Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.289" L x 0.214" W (7.36mm x 5.44mm) Resistance - Initial (Ri) (Min): 230 mOhms Resistance - Post Trip (R1) (Max): 1 Ohms ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: SCHURTER Inc. Other Names: PFSM.075.2-ND,486-11 76-6,486-1176-1,486- 1176-2,PFSM0752 Base Product Number: PFSM.075 Approval Agency: cURus, TUV

Win Source Part Number: 989519-PFSM.075.2
Category: Circuit Protection>PTC Resettable Fuses
Series: PFSM
Type: Polymeric
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Thickness (Max): 0.125" (3.18mm)
Voltage - Max: 30V
Current - Max: 80 A
Current - Hold (Ih) (Max): 750 mA
Current - Trip (It): 1.5 A
Time to Trip: 300 ms
Package / Case: 2-SMD
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.289" L x 0.214" W (7.36mm x 5.44mm)
Resistance - Initial (Ri) (Min): 230 mOhms
Resistance - Post Trip (R1) (Max): 1 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: SCHURTER Inc.
Other Names: PFSM.075.2-ND,486-1176-6,486-1176-1,486-1176-2,PFSM0752
Base Product Number: PFSM.075
Approval Agency: cURus, TUV

Buy Now Datasheet
PTC Resettable Fuses - 486-1176-2-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
486-1176-2-ND
PTC Resettable Fuses 486-1176-2-ND
Polymeric PTC Resettable Fuse 30V 750mA Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 30V 750mA Ih Surface Mount 2-SMD

Buy Now Datasheet
PTC Resettable Fuses - 486-1176-1-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
486-1176-1-ND
PTC Resettable Fuses 486-1176-1-ND
Polymeric PTC Resettable Fuse 30V 750mA Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 30V 750mA Ih Surface Mount 2-SMD

Buy Now Datasheet
PTC Resettable Fuses - 486-1176-6-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
486-1176-6-ND
PTC Resettable Fuses 486-1176-6-ND
Polymeric PTC Resettable Fuse 30V 750mA Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 30V 750mA Ih Surface Mount 2-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resettable PTCs Resettable PTCs
Product Number 989519-PFSM.075.2 486-1176-2-ND
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data