SCHURTER Inc PTC Resettable Fuses PFRA.010

Description
Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 486-3507-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
486-3507-ND
PTC Resettable Fuses 486-3507-ND
Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1087579-PFRA.010 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1087579-PFRA.010
Circuit Protection - PTC Resettable Fuses 1087579-PFRA.010
Win Source Part Number: 1087579-PFRA.010 Category: Circuit Protection>PTC Resettable Fuses Series: PFRA Type: Polymeric Package: Bulk Height - Seated (Max): 0.500" (12.70mm) Standard Package: 500 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40 A Current - Hold (Ih) (Max): 100 mA Current - Trip (It): 200 mA Time to Trip: 4 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm) Resistance - Initial (Ri) (Min): 2.5 Ohms Resistance - Post Trip (R1) (Max): 7.5 Ohms Alternative Parts (Cross-Reference): 60R010XPR; PTR060V0010-BK; TRF250-080U-2; MF-R011/250U-0; TRF250-080T; 0ZCJ0010FF2E; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: SCHURTER Inc. Other Names: 486-3507,PFRA.010-ND Approval Agency: cURus, TUV

Win Source Part Number: 1087579-PFRA.010
Category: Circuit Protection>PTC Resettable Fuses
Series: PFRA
Type: Polymeric
Package: Bulk
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 500
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40 A
Current - Hold (Ih) (Max): 100 mA
Current - Trip (It): 200 mA
Time to Trip: 4 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm)
Resistance - Initial (Ri) (Min): 2.5 Ohms
Resistance - Post Trip (R1) (Max): 7.5 Ohms
Alternative Parts (Cross-Reference): 60R010XPR; PTR060V0010-BK; TRF250-080U-2; MF-R011/250U-0; TRF250-080T; 0ZCJ0010FF2E;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: SCHURTER Inc.
Other Names: 486-3507,PFRA.010-ND
Approval Agency: cURus, TUV

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number 486-3507-ND 1087579-PFRA.010
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-R250-AP-14TB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
Fuse, Ptc Reset, 60V, 500Ma, Radial; Product Range Bourns - 26AC2072 - Newark, An Avnet Company
Specs
Trigger Current 1 amps
Response Time 4.00E9 ns
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details