SCHURTER Inc Pfht Ptc Fuse Smt 1.6 A Schurter PFHT.160.2

Description
PFHT PTC FUSE SMT 1.6 A
Description
PFHT PTC FUSE SMT 1.6 A

Suppliers

Company
Product
Description
Supplier Links
Pfht Ptc Fuse Smt 1.6 A Schurter - 48AC2266 - Newark, An Avnet Company
Chicago, IL, United States
Pfht Ptc Fuse Smt 1.6 A Schurter
48AC2266
Pfht Ptc Fuse Smt 1.6 A Schurter 48AC2266
PFHT PTC FUSE SMT 1.6 A

PFHT PTC FUSE SMT 1.6 A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48AC2266
Product Name Pfht Ptc Fuse Smt 1.6 A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to UHF Male, Adapter - SALE-9001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (M) St. Connector for HLF400 Cable - ET-NMS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details