SCHURTER Inc Power Entry Modules (PEM) KMF1.1291.11

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2292-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2292-ND
Power Entry Modules (PEM) 486-2292-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Module, Plug, 10A; Connector Type Schurter - 24C7808 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 10A; Connector Type Schurter
24C7808
Power Entry Module, Plug, 10A; Connector Type Schurter 24C7808
POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Kmf, Mounting Schurter - 27AC7145 - Newark, An Avnet Company
Chicago, IL, United States
Kmf, Mounting Schurter
27AC7145
Kmf, Mounting Schurter 27AC7145
KMF, MOUNTING: FRONT SIDE, FILTER: STANDARD VERSION, FUSE HOLDER: 1-POLE, FRONT SIDE, 10 A, 2-POLE, APPLIANCE INLET: IEC C14, PREWIRED ROHS COMPLIANT: YES

KMF, MOUNTING: FRONT SIDE, FILTER: STANDARD VERSION, FUSE HOLDER: 1-POLE, FRONT SIDE, 10 A, 2-POLE, APPLIANCE INLET: IEC C14, PREWIRED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-2292-ND 24C7808 27AC7145
Product Name Power Entry Modules (PEM) Power Entry Module, Plug, 10A; Connector Type Schurter Kmf, Mounting Schurter
Mounting Panel Mount, Snap-In Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details