Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
POWER ENTRY MODULE, PLUG, 2A; Product Range:KMF Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:2A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Body Material:Thermoplast
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-2283-ND | 24C7794 |
| Product Name | Power Entry Modules (PEM) | Power Entry Module, Plug, 2A; Product Range Schurter |
| Mounting | Panel Mount, Snap-In | Panel Mount |