SCHURTER Inc Power Entry Modules (PEM) KMF1.1111.11

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2281-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2281-ND
Power Entry Modules (PEM) 486-2281-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Connector: AC supply; socket; male; 1A; 250VAC; IEC 60320; 11mH - 685-KMF1.1111.11 - Utmel Electronic Limited
Hong Kong, China
Connector: AC supply; socket; male; 1A; 250VAC; IEC 60320; 11mH
685-KMF1.1111.11
Connector: AC supply; socket; male; 1A; 250VAC; IEC 60320; 11mH 685-KMF1.1111.11
Connector: AC supply; socket; male; 1A; 250VAC; IEC 60320; 11mH

Connector: AC supply; socket; male; 1A; 250VAC; IEC 60320; 11mH

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2281-ND 685-KMF1.1111.11
Product Name Power Entry Modules (PEM) Connector: AC supply; socket; male; 1A; 250VAC; IEC 60320; 11mH
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details