SCHURTER Inc Power Entry Modules (PEM) KD14.1101.107

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2274-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2274-ND
Power Entry Modules (PEM) 486-2274-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Un-Filtered Iec Module, C14, 10A, Qc; Connector Type Schurter - 99F5388 - Newark, An Avnet Company
Chicago, IL, United States
Un-Filtered Iec Module, C14, 10A, Qc; Connector Type Schurter
99F5388
Un-Filtered Iec Module, C14, 10A, Qc; Connector Type Schurter 99F5388
UN-FILTERED IEC MODULE, C14, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In RoHS Compliant: Yes

UN-FILTERED IEC MODULE, C14, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2274-ND 99F5388
Product Name Power Entry Modules (PEM) Un-Filtered Iec Module, C14, 10A, Qc; Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data