The Kd Power Entry Module 10A C14 from Schurter is designed for panel mounting and offers a range of functionalities including an appliance inlet, a 2-pole line switch, and a fuseholder compatible with 5x20 mm or 6.3x32 mm fuse-links. It features quick connect terminals measuring 4.8 x 0.8 mm and is suitable for appliances with protection class I. The module is rated for 10 A at 250 VAC (IEC) and 10 A at 125 VAC (UL/CSA), with a dielectric strength exceeding 3 kVAC between L-N and 4 kVAC between L/N-PE. The operating temperature range is -25 °C to 70 °C, and it has an IP 40 degree of protection from the front side. The housing is made of black thermoplastic material rated UL 94V-0. The module can be mounted using either screw-on or snap-in methods, accommodating panel thicknesses up to 8 mm for screw mounting. Additionally, it includes a cord latching system to prevent accidental disconnection when used with compatible cordsets. This product is suitable for various applications, including those requiring compliance with medical standards.
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14
KD Power Entry Module 10A C14
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | KD13.1133.151-ND | 23B4742 |
| Product Name | Power Entry Modules (PEM) | Kd Power Entry Module 10A C14 Schurter |
| Voltage Rating | 250 volts |