SCHURTER Inc Power Entry Modules (PEM) GSP4.0217.10

Description
GSP4 CONNECTOR INLET 16A C20
Request a Quote Datasheet
Description
GSP4 CONNECTOR INLET 16A C20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-GSP4.0217.10-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-GSP4.0217.10-ND
Power Entry Modules (PEM) 486-GSP4.0217.10-ND
GSP4 CONNECTOR INLET 16A C20

GSP4 CONNECTOR INLET 16A C20

Buy Now Datasheet
Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter - 90W1110 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter
90W1110
Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter 90W1110
CONNECTOR, POWER ENTRY, 16A, 250VAC; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:GSP4 Series; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 16A, 250VAC; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:GSP4 Series; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 486-GSP4.0217.10-ND 90W1110
Product Name Power Entry Modules (PEM) Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In; Through Hole, Right Angle Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Nano Strip Connectors - A79048-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
Headers, Male Pins - A0110-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers
PwrBlade+ ® - 10106134-8004003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details