GSP4 CONNECTOR INLET 16A C24
CONNECTOR, POWER ENTRY, 16A, 250VAC; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Snap-In; Product Range:GSP4 Series; Connector Colour:Black RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 486-GSP4.0210.13-ND | 90W1109 |
| Product Name | Power Entry Modules (PEM) | Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter |
| Mounting | Panel Mount, Snap-In; Through Hole, Right Angle | Snap-In |