SCHURTER Inc Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter GSP4.020C.10

Description
CONNECTOR, POWER ENTRY, 16A, 250VAC; IEC Connector Type:IEC C20 Inlet; Current Rating:6A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, 16A, 250VAC; IEC Connector Type:IEC C20 Inlet; Current Rating:6A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter - 90W1102 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter
90W1102
Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter 90W1102
CONNECTOR, POWER ENTRY, 16A, 250VAC; IEC Connector Type:IEC C20 Inlet; Current Rating:6A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 16A, 250VAC; IEC Connector Type:IEC C20 Inlet; Current Rating:6A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90W1102
Product Name Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products