SCHURTER Inc Power Entry Modules (PEM) GSP4.0205.13

Description
GSP4 CONNECTOR INLET 16A C20
Request a Quote Datasheet
Description
GSP4 CONNECTOR INLET 16A C20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-GSP4.0205.13-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-GSP4.0205.13-ND
Power Entry Modules (PEM) 486-GSP4.0205.13-ND
GSP4 CONNECTOR INLET 16A C20

GSP4 CONNECTOR INLET 16A C20

Buy Now Datasheet
Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter - 90W1105 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter
90W1105
Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter 90W1105
CONNECTOR, POWER ENTRY, 16A, 250VAC; IEC Connector Type:IEC C20 Inlet; Current Rating:6A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 16A, 250VAC; IEC Connector Type:IEC C20 Inlet; Current Rating:6A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 486-GSP4.0205.13-ND 90W1105
Product Name Power Entry Modules (PEM) Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In; Through Hole, Right Angle Snap-In, Flange Mount
Voltage Rating 250 volts 250 volts
Current Rating 16.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10208002AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Coaxial Connectors - 1222193 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug
Termination Solder
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers