SCHURTER Inc Power Entry Modules (PEM) GSP4.0205.10

Description
GSP4 CONNECTOR INLET 16A C20
Request a Quote Datasheet
Description
GSP4 CONNECTOR INLET 16A C20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-GSP4.0205.10-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-GSP4.0205.10-ND
Power Entry Modules (PEM) 486-GSP4.0205.10-ND
GSP4 CONNECTOR INLET 16A C20

GSP4 CONNECTOR INLET 16A C20

Buy Now Datasheet
Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter - 90W1104 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter
90W1104
Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter 90W1104
CONNECTOR, POWER ENTRY, 16A, 250VAC; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:GSP4 Series; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 16A, 250VAC; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:GSP4 Series; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 486-GSP4.0205.10-ND 90W1104
Product Name Power Entry Modules (PEM) Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In; Through Hole, Right Angle Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10202402BBLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Ethernet Connectors - 3316421 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details