SCHURTER Inc Power Entry Modules (PEM) GSP4.010C.13

Description
GSP4 CONNECTOR INLET 16A C20
Request a Quote Datasheet
Description
GSP4 CONNECTOR INLET 16A C20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-GSP4.010C.13-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-GSP4.010C.13-ND
Power Entry Modules (PEM) 486-GSP4.010C.13-ND
GSP4 CONNECTOR INLET 16A C20

GSP4 CONNECTOR INLET 16A C20

Buy Now Datasheet
Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter - 90W1099 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter
90W1099
Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter 90W1099
CONNECTOR, POWER ENTRY, 16A, 250VAC; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:GSP4 Series; Gender:Plug RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, 16A, 250VAC; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:GSP4 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 486-GSP4.010C.13-ND 90W1099
Product Name Power Entry Modules (PEM) Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter
Mounting Panel Mount, Flange; Through Hole, Right Angle Flange Mount
Voltage Rating 250 volts 250 volts
Current Rating 16.0 amps 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7695-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
D-Sub Connector Assemblies - 2262-A55200-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PwrBlade ® - 51760-10606006AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details