GSP4 CONNECTOR INLET 16A C20
CONNECTOR, POWER ENTRY, 16A, 250VAC; IEC Connector Type:IEC C20 Inlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:GSP4 Series; Gender:Plug RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 486-GSP4.0107.10-ND | 90W1100 |
| Product Name | Power Entry Modules (PEM) | Connector, Power Entry, 16A, 250Vac; Iec Connector Type Schurter |
| Mounting | Panel Mount, Flange; Through Hole, Right Angle | Flange Mount |
| Voltage Rating | 250 volts | 250 volts |
| Current Rating | 16.0 amps | 20.0 amps |