The GSP2 Connector Inlet 10A C14 from Schurter is designed for panel mounting and is suitable for PCB applications. It supports snap-in or screw-on mounting methods and operates at a temperature range of -25 °C to 70 °C. The connector is rated for 10 A at 250 VAC according to IEC standards and 15 A at the same voltage per UL/CSA standards. It features a dielectric strength of over 3 kVAC and is classified under protection class I or II, making it suitable for various appliances. This connector includes a notch for compatibility with V-Lock mating cordsets, which helps prevent accidental disconnection. The housing is made from thermoplastic material rated UL 94V-0, ensuring durability. The connector is also compliant with multiple safety certifications, including VDE, UL, CSA, and CCC. It is available in various configurations, including options for enhanced glow wire test requirements, making it versatile for different applications.
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle
GSP2 Connector Inlet 10A C14
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 486-5497-ND | 49H8880 |
| Product Name | Power Entry Modules (PEM) | Gsp2 Connector Inlet 10A C14 Schurter |
| Mounting | Panel Mount, Snap-In; Through Hole, Right Angle |