SCHURTER Inc Power Entry Modules (PEM) GSP2.9201.13

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5509-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5509-ND
Power Entry Modules (PEM) 486-5509-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle

Buy Now Datasheet
Gsp2 Connector Inlet 10A C14 Schurter - 32C1682 - Newark, An Avnet Company
Chicago, IL, United States
Gsp2 Connector Inlet 10A C14 Schurter
32C1682
Gsp2 Connector Inlet 10A C14 Schurter 32C1682
GSP2 Connector Inlet 10A C14

GSP2 Connector Inlet 10A C14

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 486-5509-ND 32C1682
Product Name Power Entry Modules (PEM) Gsp2 Connector Inlet 10A C14 Schurter
Mounting Panel Mount, Snap-In; Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCV-ML4G-S-02 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Headers, Male Pins - A26847-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 1.0 amps
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details