Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Snap-In; Through Hole, Right Angle
Win Source Part Number: 1061275-GSP2.9200.13
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: GSP2
Number of Positions: 2
Current - IEC: 10A
Voltage - IEC: 250VAC
Current - UL: 15A
Voltage - UL: 250VAC
Connector Type: Receptacle, Male Blades
Termination: Solder
Package: Bulk
Connector Style: IEC 320-C18
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Standard Package: 50
Filter Type: Unfiltered - Commercial
Panel Cutout Dimensions: Rectangular - 30.30mm x 22.50mm
Panel Thickness: 0.059" (1.50mm)
Mounting Type: Panel Mount, Snap-In; Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Vendor Undefined
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: SCHURTER Inc.
Product Status: Preliminary
Approval Agency: CCC, cURus, ENEC
GSP2 Connector Inlet 10A C18
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GSP2.9200.13-ND | 1061275-GSP2.9200.13 | 72J7037 |
| Product Name | Power Entry Modules (PEM) | Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules | Gsp2 Connector Inlet 10A C18 Schurter |
| Connector Type | IEC 320-C18 | ||
| Mounting | Panel Mount, Snap-In; Through Hole, Right Angle | Panel Mount, Snap-In; Through Hole, Right Angle | |
| Voltage Rating | 250 volts |