Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
PWR ENT RCPT IEC320-C14 PANEL QC
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 486-1117-ND | 88K1942 | GSP2.9113.13 |
| Product Name | Power Entry Modules (PEM) | Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter | Power Entry Modules (PEM) |
| Mounting | Panel Mount, Flange; Through Hole, Right Angle | PCB Mount | Panel Mount, Flange; Through Hole, Right Angle |