Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
PWR ENT RCPT IEC320-C14 PANEL QC
GSP2 APPLIANCE INLET 10A 70? ROHS COMPLIANT: YES
CONN, IEC APPLIANCE INLET C14, 10A, 250V; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 486-2270-ND | GSP2.9103.13 | 98AC1415 | 97B2879 |
| Product Name | Power Entry Modules (PEM) | Power Entry Modules (PEM) | Gsp2 Appliance Inlet 10A 70? Rohs Compliant Schurter | Conn, Iec Appliance Inlet C14, 10A, 250V; Iec Connector Type Schurter |
| Mounting | Panel Mount, Flange; Through Hole, Right Angle | Panel Mount, Flange; Through Hole, Right Angle | PCB Mount |