Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Win Source Part Number: 1095611-GSP2.9101.13
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: GSP2
Number of Positions: 3
Current - IEC: 10A
Voltage - IEC: 250VAC
Current - UL: 15A
Voltage - UL: 250VAC
Connector Type: Receptacle, Male Blades
Termination: Solder, Quick Connect - 0.189" (4.8mm)
Package: Bulk
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Standard Package: 50
Filter Type: Unfiltered - Commercial
Panel Cutout Dimensions: Rectangular - 30.30mm x 22.50mm
Panel Thickness: 0.059" (1.50mm)
Mounting Type: Panel Mount, Flange; Through Hole, Right Angle
Alternative Parts (Cross-Reference): 1-480305-0; 1-480701-0; 350767-1; 50-57-9403; 22-23-2031; 43640-0301;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Vendor Undefined
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: SCHURTER Inc.
Other Names: 486-5516,GSP2.9101.1
Base Product Number: GSP2.9101
Approval Agency: CCC, cURus, ENEC
GSP2 Connector Inlet 10A C14
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 486-5516-ND | 1095611-GSP2.9101.13 | 32C1672 |
| Product Name | Power Entry Modules (PEM) | Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules | Gsp2 Connector Inlet 10A C14 Schurter |
| Mounting | Panel Mount, Flange; Through Hole, Right Angle | Panel Mount, Flange; Through Hole, Right Angle |