The Gsp2 Connector Inlet 10A C18 from Schurter is designed for panel mounting and offers both snap-in and screw-on installation options. It is rated for 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA), making it suitable for various applications. The connector features a dielectric strength of over 3 kVAC and operates within a temperature range of -25 °C to 70 °C. It is compliant with protection class I or II and has an IP 40 rating for front-side protection according to IEC 60529. This connector is compatible with V-Lock mating cordsets, which include a latching mechanism to prevent accidental disconnection. The housing is made from thermoplastic material rated UL 94V-0, ensuring durability. The Gsp2 Connector Inlet is available with various terminal configurations, including options for solder terminals and enhanced glow wire test requirements for use in unattended household equipment.
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange; Through Hole, Right Angle
GSP2 Connector Inlet 10A C18
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 486-5518-ND | 32C1670 |
| Product Name | Power Entry Modules (PEM) | Gsp2 Connector Inlet 10A C18 Schurter |
| Connector Type | IEC 320-C18 |