SCHURTER Inc Power Entry Modules (PEM) GSP2.8211.13

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5525-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5525-ND
Power Entry Modules (PEM) 486-5525-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle

Buy Now Datasheet
Gsp2 Appliance Inlet 10A 70(Deg) Schurter - 32C1661 - Newark, An Avnet Company
Chicago, IL, United States
Gsp2 Appliance Inlet 10A 70(Deg) Schurter
32C1661
Gsp2 Appliance Inlet 10A 70(Deg) Schurter 32C1661
GSP2 APPLIANCE INLET 10A 70(deg)

GSP2 APPLIANCE INLET 10A 70(deg)

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 486-5525-ND 32C1661
Product Name Power Entry Modules (PEM) Gsp2 Appliance Inlet 10A 70(Deg) Schurter
Mounting Panel Mount, Snap-In; Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1375-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Coaxial Connectors - 1615403 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Female / Jack
Termination Through Hole
View Details