Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange; Through Hole, Right Angle
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C18 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:PCB Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 486-1009-ND | 88K1107 |
| Product Name | Power Entry Modules (PEM) | Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter |
| Connector Type | IEC 320-C18 | |
| Mounting | Panel Mount, Flange; Through Hole, Right Angle | PCB Mount |
| Voltage Rating | 250 volts | 250 volts |