The GSP2 Connector Inlet 10A C14 from Schurter is designed for panel mounting and offers both snap-in and screw-on installation options. It is rated for 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA), making it suitable for various applications. The connector features a dielectric strength of over 3 kVAC and operates within a temperature range of -25 °C to 70 °C. It is compliant with protection class I or II and has an IP 40 rating for front-side protection. The housing is made of thermoplastic material with a UL 94V-0 flammability rating. Additionally, it includes a notch for V-Lock mating cordsets, which helps prevent accidental disconnection. The connector is available for PCB mounting and can accommodate panel thicknesses of 1.5 mm to 3 mm.
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
GSP2 Connector Inlet 10A C14
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 486-5540-ND | 32C1648 |
| Product Name | Power Entry Modules (PEM) | Gsp2 Connector Inlet 10A C14 Schurter |
| Mounting | Panel Mount, Flange; Through Hole, Right Angle |