SCHURTER Inc Power Entry Modules (PEM) GSP2.7901.16

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-5541-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5541-ND
Power Entry Modules (PEM) 486-5541-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In; Through Hole, Right Angle

Buy Now Datasheet
Gsp2 Connector Inlet 10A C14 Schurter - 32C1647 - Newark, An Avnet Company
Chicago, IL, United States
Gsp2 Connector Inlet 10A C14 Schurter
32C1647
Gsp2 Connector Inlet 10A C14 Schurter 32C1647
GSP2 Connector Inlet 10A C14

GSP2 Connector Inlet 10A C14

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 486-5541-ND 32C1647
Product Name Power Entry Modules (PEM) Gsp2 Connector Inlet 10A C14 Schurter
Mounting Panel Mount, Snap-In; Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 103675-9-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 30 #
View Details
PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PwrBlade ® - 51915-068LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29052-015TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details